DIODES Incorporated 20V 2.9A MOSFET Transistor ZXMN2AM832TA

Description
MOSFET 2N-CH 20V 2.9A 8MLP Product overview: ZXMN2AM832TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2AM832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 2.9A 8MLP Product overview: ZXMN2AM832TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2AM832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.9A MOSFET Transistor
278-ZXMN2AM832TA
20V 2.9A MOSFET Transistor 278-ZXMN2AM832TA
MOSFET 2N-CH 20V 2.9A 8MLP Product overview: ZXMN2AM832TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2AM832TA can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.9A 8MLP Product overview: ZXMN2AM832TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2AM832TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2AM832TA - 044172-ZXMN2AM832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2AM832TA
044172-ZXMN2AM832TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2AM832TA 044172-ZXMN2AM832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 044172-ZXMN2AM832TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Power Dissipation: 1.7W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 3.1nC @ 4.5V Max Input Capacitance: 299pF @ 15V Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044172-ZXMN2AM832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Power Dissipation: 1.7W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 3.1nC @ 4.5V
Max Input Capacitance: 299pF @ 15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2AM832TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2AM832TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2AM832TA
MOSFET 2N-CH 20V 2.9A 8MLP

MOSFET 2N-CH 20V 2.9A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN2AM832TA 044172-ZXMN2AM832TA ZXMN2AM832TA
Product Name 20V 2.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2AM832TA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 3000 milliwatts 1700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data