DIODES Incorporated Single FETs, MOSFETs ZXMN2A14FTA

Description
N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN2A14FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A14FDKR-ND
Single FETs, MOSFETs ZXMN2A14FDKR-ND
N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A14FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A14FCT-ND
Single FETs, MOSFETs ZXMN2A14FCT-ND
N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A14FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A14FTR-ND
Single FETs, MOSFETs ZXMN2A14FTR-ND
N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A14FTA - 036959-ZXMN2A14FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A14FTA
036959-ZXMN2A14FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A14FTA 036959-ZXMN2A14FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036959-ZXMN2A14FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 6.6nC @ 4.5V Max Input Capacitance: 544pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.4A, 4.5V Alternative Parts (Cross-Reference): SI2302CDS-T1-GE3; ZXMN2A14F; AO3430; ZXMN2A14FTA; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036959-ZXMN2A14FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 6.6nC @ 4.5V
Max Input Capacitance: 544pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.4A, 4.5V
Alternative Parts (Cross-Reference): SI2302CDS-T1-GE3; ZXMN2A14F; AO3430; ZXMN2A14FTA;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.4A SOT23 MOSFET Transistor
278-ZXMN2A14FTA
20V 3.4A SOT23 MOSFET Transistor 278-ZXMN2A14FTA
MOSFET N-CH 20V 3.4A SOT23-3 Product overview: ZXMN2A14FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A14FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.4A SOT23-3 Product overview: ZXMN2A14FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A14FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. - 29AK9163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc.
29AK9163
Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. 29AK9163
MOSFET, N-CH, 20V, 3.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 3.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Channel

MOSFET N Channel

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A14FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN2A14FTA
Single FETs, MOSFETs ZXMN2A14FTA
MOSFET N-CH 20V 3.4A SOT23-3

MOSFET N-CH 20V 3.4A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A14FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A14FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A14FTA
MOSFET N-CH 20V 3.4A SOT23-3

MOSFET N-CH 20V 3.4A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN2A14FDKR-ND 036959-ZXMN2A14FTA 278-ZXMN2A14FTA 29AK9163 ZXMN2A14FTA ZXMN2A14FTA ZXMN2A14FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A14FTA 20V 3.4A SOT23 MOSFET Transistor Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts 20 volts
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data