DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TC ZXMN2A02X8TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120389-ZXMN2A02X8TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 18.6nC @ 4.5V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120389-ZXMN2A02X8TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 18.6nC @ 4.5V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TC - 1120389-ZXMN2A02X8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TC
1120389-ZXMN2A02X8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TC 1120389-ZXMN2A02X8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120389-ZXMN2A02X8TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 18.6nC @ 4.5V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120389-ZXMN2A02X8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 18.6nC @ 4.5V
Max Input Capacitance: 1900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A02X8TC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A02X8TC-ND
Single FETs, MOSFETs ZXMN2A02X8TC-ND
N-Channel 20V 6.2A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

N-Channel 20V 6.2A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A02X8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A02X8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A02X8TC
MOSFET N-CH 20V 6.2A 8MSOP

MOSFET N-CH 20V 6.2A 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1120389-ZXMN2A02X8TC ZXMN2A02X8TC-ND ZXMN2A02X8TC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TC Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor - QPD1026L - Qorvo
Specs
Transistor Technology / Material 1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers