DIODES Incorporated 20V 6.2A MOSFET Transistor ZXMN2A02X8TA

Description
MOSFET N-CH 20V 6.2A 8MSOP Product overview: ZXMN2A02X8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A02X8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.2A 8MSOP Product overview: ZXMN2A02X8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A02X8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.2A MOSFET Transistor
278-ZXMN2A02X8TA
20V 6.2A MOSFET Transistor 278-ZXMN2A02X8TA
MOSFET N-CH 20V 6.2A 8MSOP Product overview: ZXMN2A02X8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A02X8TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.2A 8MSOP Product overview: ZXMN2A02X8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A02X8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TA - 036956-ZXMN2A02X8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TA
036956-ZXMN2A02X8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TA 036956-ZXMN2A02X8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036956-ZXMN2A02X8TA Packaging: Cut Reel Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 18.6nC @ 4.5V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036956-ZXMN2A02X8TA
Packaging: Cut Reel
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 18.6nC @ 4.5V
Max Input Capacitance: 1900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A02X8TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A02X8TR-ND
Single FETs, MOSFETs ZXMN2A02X8TR-ND
N-Channel 20V 6.2A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

N-Channel 20V 6.2A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A02X8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A02X8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A02X8TA
MOSFET N-CH 20V 6.2A 8MSOP

MOSFET N-CH 20V 6.2A 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-ZXMN2A02X8TA 036956-ZXMN2A02X8TA ZXMN2A02X8TR-ND ZXMN2A02X8TA
Product Name 20V 6.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A02X8TA Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1670 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data