DIODES Incorporated Single FETs, MOSFETs ZXMN2A01FTC

Description
N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN2A01FTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A01FTC-ND
Single FETs, MOSFETs ZXMN2A01FTC-ND
N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01FTC - 1120388-ZXMN2A01FTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01FTC
1120388-ZXMN2A01FTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01FTC 1120388-ZXMN2A01FTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120388-ZXMN2A01FTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.9A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 303pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120388-ZXMN2A01FTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.9A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 303pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 1.9A SOT23 MOSFET Transistor
278-ZXMN2A01FTC
20V 1.9A SOT23 MOSFET Transistor 278-ZXMN2A01FTC
MOSFET N-CH 20V 1.9A SOT23-3 Product overview: ZXMN2A01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A01FTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.9A SOT23-3 Product overview: ZXMN2A01FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A01FTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A01FTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A01FTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A01FTC
MOSFET N-CH 20V 1.9A SOT23-3

MOSFET N-CH 20V 1.9A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN2A01FTC-ND 1120388-ZXMN2A01FTC 278-ZXMN2A01FTC ZXMN2A01FTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01FTC 20V 1.9A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) 3 nC @ 4.5 V
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data