Manufacturer: Diodes Incorporated
Win Source Part Number: 036954-ZXMN2A01FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.9A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 303pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 1.9A SOT23-3 Product overview: ZXMN2A01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A01FTA can be used for catalog matching and distributor lookup.
N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 1.9A (Ta) 625mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 1.9A SOT23-3
N CHANNEL MOSFET, 20V, 2.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes
MOSFET N-CH 20V 1.9A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036954-ZXMN2A01FTA | 278-ZXMN2A01FTA | ZXMN2A01FCT-ND | ZXMN2A01FTA | 38K9591 | ZXMN2A01FTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01FTA | 20V 1.9A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 20V, 2.2A, Sot-23; Channel Type Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |