Mosfet Array 2 N-Channel (Dual) 20V 1.7A 1.1W Surface Mount SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 044170-ZXMN2088DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: ZXMN2088DE6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 279pF @ 10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 4.5V
Alternative Parts (Cross-Reference): BSL214NL6327ZT; BSL214NL6327XT; BSL214NL6327; BSL214NH6327XTSA1;
Introduction Date: September 12, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 20V 1.7A SOT23-6 Product overview: ZXMN2088DE6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN2088DE6TA can be used for catalog matching and distributor lookup.
MOSFET 20V DUAL SOT23-6 20V VBR MOSFET
MOSFET 2N-CH 20V 1.7A SOT23-6
MOSFET 2N-CH 20V 1.7A SOT-26
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZXMN2088DE6TADI-ND | 044170-ZXMN2088DE6TA | 289-ZXMN2088DE6TA | ZXMN2088DE6TA | ZXMN2088DE6TA | ZXMN2088DE6TA |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2088DE6TA | 20V 1.7A SOT23 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 | SOT3; SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1100 milliwatts | 1300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |