DIODES Incorporated Single FETs, MOSFETs ZXMN2069FTA

Description
N-Channel 1.4A (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 1.4A (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 981-ZXMN2069FTA-CHP - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
981-ZXMN2069FTA-CHP
Single FETs, MOSFETs 981-ZXMN2069FTA-CHP
N-Channel 1.4A (Ta) Surface Mount SOT-23-3

N-Channel 1.4A (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2069FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2069FTR-ND
Single FETs, MOSFETs ZXMN2069FTR-ND
MOSFET N-CH SOT23-3

MOSFET N-CH SOT23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2069FTA - 1120387-ZXMN2069FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2069FTA
1120387-ZXMN2069FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2069FTA 1120387-ZXMN2069FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120387-ZXMN2069FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Maximum Gate-Source Voltage: ±20V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120387-ZXMN2069FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Maximum Gate-Source Voltage: ±20V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2069FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2069FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2069FTA
MOSFET N-CH SOT23-3

MOSFET N-CH SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 981-ZXMN2069FTA-CHP 1120387-ZXMN2069FTA ZXMN2069FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2069FTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details