DIODES Incorporated Single FETs, MOSFETs ZXMN10A09KTC

Description
N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN10A09KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A09KCT-ND
Single FETs, MOSFETs ZXMN10A09KCT-ND
N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3

N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A09KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A09KDKR-ND
Single FETs, MOSFETs ZXMN10A09KDKR-ND
N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3

N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A09KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A09KTR-ND
Single FETs, MOSFETs ZXMN10A09KTR-ND
N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3

N-Channel 100V 5A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A09KTC - 036949-ZXMN10A09KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A09KTC
036949-ZXMN10A09KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A09KTC 036949-ZXMN10A09KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 036949-ZXMN10A09KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.15W (Ta) Family Name: ZXMN10A09K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1313pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 4.6A, 10V Alternative Parts (Cross-Reference): BUK7275-100A,118; BUK9275-100A; BUK7275-100A; IRFR3910CPBF; Introduction Date: February 16, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036949-ZXMN10A09KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.15W (Ta)
Family Name: ZXMN10A09K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1313pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 4.6A, 10V
Alternative Parts (Cross-Reference): BUK7275-100A,118; BUK9275-100A; BUK7275-100A; IRFR3910CPBF;
Introduction Date: February 16, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 5A TO252 MOSFET Transistor
278-ZXMN10A09KTC
100V 5A TO252 MOSFET Transistor 278-ZXMN10A09KTC
MOSFET N-CH 100V 5A TO252-3 Product overview: ZXMN10A09KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A09KTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5A TO252-3 Product overview: ZXMN10A09KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A09KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN10A09KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN10A09KTC
Single FETs, MOSFETs ZXMN10A09KTC
MOSFET N-CH 100V 5A TO252-3

MOSFET N-CH 100V 5A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET N-CH 100V

MOSFET MOSFET N-CH 100V

Buy Now Datasheet
Mosfet, N-Ch, 100V, 5A, To-252 Rohs Compliant Diodes Inc. - 29AK9158 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 5A, To-252 Rohs Compliant Diodes Inc.
29AK9158
Mosfet, N-Ch, 100V, 5A, To-252 Rohs Compliant Diodes Inc. 29AK9158
MOSFET, N-CH, 100V, 5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN10A09KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN10A09KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN10A09KTC
MOSFET N-CH 100V 5A TO252-3

MOSFET N-CH 100V 5A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN10A09KCT-ND 036949-ZXMN10A09KTC 278-ZXMN10A09KTC ZXMN10A09KTC ZXMN10A09KTC 29AK9158 ZXMN10A09KTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A09KTC 100V 5A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 5A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts 100 volts 100 volts
PD 2150 milliwatts 10.1 milliwatts 2150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data