DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08GTA ZXMN10A08GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036948-ZXMN10A08GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 405pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036948-ZXMN10A08GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 405pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08GTA - 036948-ZXMN10A08GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08GTA
036948-ZXMN10A08GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08GTA 036948-ZXMN10A08GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036948-ZXMN10A08GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 405pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036948-ZXMN10A08GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 405pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 2A MOSFET Transistor
278-ZXMN10A08GTA
100V 2A MOSFET Transistor 278-ZXMN10A08GTA
MOSFET N-CH 100V 2A SOT223 Product overview: ZXMN10A08GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A08GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 2A SOT223 Product overview: ZXMN10A08GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A08GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN10A08GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A08GDKR-ND
Single FETs, MOSFETs ZXMN10A08GDKR-ND
N-Channel 100V 2A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 100V 2A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A08GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A08GTR-ND
Single FETs, MOSFETs ZXMN10A08GTR-ND
N-Channel 100V 2A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 100V 2A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A08GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A08GCT-ND
Single FETs, MOSFETs ZXMN10A08GCT-ND
N-Channel 100V 2A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 100V 2A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel 2A MOSFET

MOSFET 100V N-Channel 2A MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A08GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN10A08GTA
Single FETs, MOSFETs ZXMN10A08GTA
MOSFET N-CH 100V 2A SOT223

MOSFET N-CH 100V 2A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN10A08GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN10A08GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN10A08GTA
MOSFET N-CH 100V 2A SOT223

MOSFET N-CH 100V 2A SOT223

Supplier's Site
Mosfet, N-Ch, 100V, 2.9A, Sot-223 Rohs Compliant Diodes Inc. - 29AK9157 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.9A, Sot-223 Rohs Compliant Diodes Inc.
29AK9157
Mosfet, N-Ch, 100V, 2.9A, Sot-223 Rohs Compliant Diodes Inc. 29AK9157
MOSFET, N-CH, 100V, 2.9A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 2.9A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036948-ZXMN10A08GTA 278-ZXMN10A08GTA ZXMN10A08GDKR-ND ZXMN10A08GTA ZXMN10A08GTA ZXMN10A08GTA 29AK9157
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08GTA 100V 2A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 2.9A, Sot-223 Rohs Compliant Diodes Inc.
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223
Unlock Full Specs
to access all available technical data