Manufacturer: Diodes Incorporated
Win Source Part Number: 1120384-ZXMN10A08E6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 405pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 1.5A SOT26 Product overview: ZXMN10A08E6TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A08E6TC can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 1.5A SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1120384-ZXMN10A08E6TC | 278-ZXMN10A08E6TC | ZXMN10A08E6TC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08E6TC | 100V 1.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | 100 volts | |
| PD | 1100 milliwatts | 1.1 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |