MOSFET 2N-CH 100V 1.6A 8SO Product overview: ZXMN10A08DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN10A08DN8TC can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 100V 1.6A 1.25W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120383-ZXMN10A08DN8
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.6A
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 405pF @ 50V
Maximum Rds On at Id,Vgs: 250 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 100V 1.6A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-ZXMN10A08DN8TC | ZXMN10A08DN8TC-ND | 1120383-ZXMN10A08DN8TC | ZXMN10A08DN8TC |
| Product Name | 100V 1.6A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A08DN8TC | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |