DIODES Incorporated 100V 700MA SOT23 MOSFET Transistor ZXMN10A07FTA

Description
MOSFET N-CH 100V 700MA SOT23-3 Product overview: ZXMN10A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A07FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 700MA SOT23-3 Product overview: ZXMN10A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A07FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 700MA SOT23 MOSFET Transistor
278-ZXMN10A07FTA
100V 700MA SOT23 MOSFET Transistor 278-ZXMN10A07FTA
MOSFET N-CH 100V 700MA SOT23-3 Product overview: ZXMN10A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A07FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 700MA SOT23-3 Product overview: ZXMN10A07FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10A07FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN10A07FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A07FCT-ND
Single FETs, MOSFETs ZXMN10A07FCT-ND
N-Channel 100V 700mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 700mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A07FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A07FTR-ND
Single FETs, MOSFETs ZXMN10A07FTR-ND
N-Channel 100V 700mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 700mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN10A07FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN10A07FDKR-ND
Single FETs, MOSFETs ZXMN10A07FDKR-ND
N-Channel 100V 700mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 700mA (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A07FTA - 036944-ZXMN10A07FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A07FTA
036944-ZXMN10A07FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A07FTA 036944-ZXMN10A07FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036944-ZXMN10A07FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXMN10A07F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 2.9nC @ 10V Max Input Capacitance: 138pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 700 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): RQ5P010SNTL; BSS123; BSH114; Introduction Date: April 02, 2002 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036944-ZXMN10A07FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXMN10A07F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 2.9nC @ 10V
Max Input Capacitance: 138pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 700 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): RQ5P010SNTL; BSS123; BSH114;
Introduction Date: April 02, 2002
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMN10A07FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMN10A07FTA
100V 700mA 625mW 700mΩ@10V,1.5A 4V@250uA N Channel SOT-23 MOSFETs ROHS

100V 700mA 625mW 700mΩ@10V,1.5A 4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN10A07FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN10A07FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN10A07FTA
MOSFET N-CH 100V 700MA SOT23-3

MOSFET N-CH 100V 700MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Chnl UMOS

MOSFET 100V N-Chnl UMOS

Buy Now Datasheet
Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc. - 07AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc.
07AH4938
Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc. 07AH4938
MOSFET, N CH, 100V, 0.7A, 0.625W; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N CH, 100V, 0.7A, 0.625W; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc. - 07AH4939 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc.
07AH4939
Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc. 07AH4939
MOSFET, N CH, 100V, 0.7A, 0.625W; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N CH, 100V, 0.7A, 0.625W; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN10A07FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN10A07FTA
Single FETs, MOSFETs ZXMN10A07FTA
MOSFET N-CH 100V 700MA SOT23-3

MOSFET N-CH 100V 700MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN10A07FTA ZXMN10A07FCT-ND 036944-ZXMN10A07FTA ZXMN10A07FTA ZXMN10A07FTA ZXMN10A07FTA 07AH4938 ZXMN10A07FTA
Product Name 100V 700MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10A07FTA Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 100V, 0.7A, 0.625W; Transistor Polarity Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Transconductance 0.0016 kS
PD 806 milliwatts 625 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data