DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN0545G4TA ZXMN0545G4TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036943-ZXMN0545G4TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036943-ZXMN0545G4TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN0545G4TA - 036943-ZXMN0545G4TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN0545G4TA
036943-ZXMN0545G4TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN0545G4TA 036943-ZXMN0545G4TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036943-ZXMN0545G4TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036943-ZXMN0545G4TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 140mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 70pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450V 140MA MOSFET Transistor
278-ZXMN0545G4TA
450V 140MA MOSFET Transistor 278-ZXMN0545G4TA
MOSFET N-CH 450V 140MA SOT-223 Product overview: ZXMN0545G4TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN0545G4TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 140MA SOT-223 Product overview: ZXMN0545G4TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN0545G4TA can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 450V 140mA N-Channel Enhancement MOSFET

MOSFET 450V 140mA N-Channel Enhancement MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN0545G4TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN0545G4TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN0545G4TA
MOSFET N-CH 450V 140MA SOT-223

MOSFET N-CH 450V 140MA SOT-223

Supplier's Site
Single FETs, MOSFETs - ZXMN0545G4TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN0545G4TA
Single FETs, MOSFETs ZXMN0545G4TA
MOSFET N-CH 450V 140MA SOT-223

MOSFET N-CH 450V 140MA SOT-223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036943-ZXMN0545G4TA 278-ZXMN0545G4TA ZXMN0545G4TA ZXMN0545G4TA ZXMN0545G4TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN0545G4TA 450V 140MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 450 volts 450 volts 450 volts
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data