DIODES Incorporated FET, MOSFET Arrays ZXMHC3F381N8TC

Description
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMHC3F381N8DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMHC3F381N8DICT-ND
FET, MOSFET Arrays ZXMHC3F381N8DICT-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMHC3F381N8DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMHC3F381N8DITR-ND
FET, MOSFET Arrays ZXMHC3F381N8DITR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMHC3F381N8DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMHC3F381N8DIDKR-ND
FET, MOSFET Arrays ZXMHC3F381N8DIDKR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 3.98A, 3.36A 870mW Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 3.98A MOSFET Transistor
289-ZXMHC3F381N8TC
30V 3.98A MOSFET Transistor 289-ZXMHC3F381N8TC
MOSFET 2N/2P-CH 30V 3.98A 8SO Product overview: ZXMHC3F381N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.98A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMHC3F381N8TC can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 30V 3.98A 8SO Product overview: ZXMHC3F381N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.98A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMHC3F381N8TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC3F381N8TC - 044168-ZXMHC3F381N8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC3F381N8TC
044168-ZXMHC3F381N8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC3F381N8TC 044168-ZXMHC3F381N8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 044168-ZXMHC3F381N8T C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N and 2 P-Channel (H-Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 870mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.98A, 3.36A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 430pF @ 15V Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 044168-ZXMHC3F381N8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N and 2 P-Channel (H-Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 870mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.98A, 3.36A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 430pF @ 15V
Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET H-BRIDGE SOP-8L

MOSFET MOSFET H-BRIDGE SOP-8L

Buy Now Datasheet
FET, MOSFET Arrays - ZXMHC3F381N8TC - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMHC3F381N8TC
FET, MOSFET Arrays ZXMHC3F381N8TC
MOSFET 2N/2P-CH 30V 8-SOIC

MOSFET 2N/2P-CH 30V 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMHC3F381N8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMHC3F381N8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMHC3F381N8TC
MOSFET 2N/2P-CH 30V 3.98A 8SO

MOSFET 2N/2P-CH 30V 3.98A 8SO

Supplier's Site
Mosfet, Comp, H-Bride, 30V, So8; Transistor Polarity Diodes Inc. - 65T9553 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Comp, H-Bride, 30V, So8; Transistor Polarity Diodes Inc.
65T9553
Mosfet, Comp, H-Bride, 30V, So8; Transistor Polarity Diodes Inc. 65T9553
MOSFET, COMP, H-BRIDE, 30V, SO8; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.98A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, COMP, H-BRIDE, 30V, SO8; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.98A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMHC3F381N8TC
Triode/MOS Tube/Transistor >> MOSFETs ZXMHC3F381N8TC
30V 33mΩ@5A,10V 870mW 3V@250uA 2PCSNChannel&2PCSPCh annel(Half Bridge) SOP-8 MOSFETs ROHS

30V 33mΩ@5A,10V 870mW 3V@250uA 2PCSNChannel&2PCSPChannel(Half Bridge) SOP-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMHC3F381N8DICT-ND 289-ZXMHC3F381N8TC 044168-ZXMHC3F381N8TC ZXMHC3F381N8TC ZXMHC3F381N8TC ZXMHC3F381N8TC 65T9553 ZXMHC3F381N8TC
Product Name FET, MOSFET Arrays 30V 3.98A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC3F381N8TC MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Comp, H-Bride, 30V, So8; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity N-Channel; P-Channel P-Channel P-Channel; 2 N and 2 P-Channel (Full Bridge)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0118 to 0.0140 kS
Unlock Full Specs
to access all available technical data