Manufacturer: Diodes Incorporated
Win Source Part Number: 1120379-ZXMD65P02N8T
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.75W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 960pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1120379-ZXMD65P02N8TA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD65P02N8TA |
| Polarity | P-Channel |