DIODES Incorporated FET, MOSFET Arrays ZXMD63P02XTC

Description
Mosfet Array 2 P-Channel (Dual) 20V 1.04W Surface Mount 8-MSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 1.04W Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMD63P02XTC-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMD63P02XTC-ND
FET, MOSFET Arrays ZXMD63P02XTC-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.04W Surface Mount 8-MSOP

Mosfet Array 2 P-Channel (Dual) 20V 1.04W Surface Mount 8-MSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63P02XTC - 1120377-ZXMD63P02XTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63P02XTC
1120377-ZXMD63P02XTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63P02XTC 1120377-ZXMD63P02XTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120377-ZXMD63P02XTC Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 5.25nC @ 4.5V Max Input Capacitance: 290pF @ 15V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120377-ZXMD63P02XTC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 5.25nC @ 4.5V
Max Input Capacitance: 290pF @ 15V
Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMD63P02XTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMD63P02XTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMD63P02XTC
MOSFET 2P-CH 20V 8MSOP

MOSFET 2P-CH 20V 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMD63P02XTC-ND 1120377-ZXMD63P02XTC ZXMD63P02XTC
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63P02XTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; 8-MSOP
Polarity P-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers