Mosfet Array 2 P-Channel (Dual) 20V 1.04W Surface Mount 8-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120376-ZXMD63P02XTA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 5.25nC @ 4.5V
Max Input Capacitance: 290pF @ 15V
Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
MOSFET 2P-CH 20V 8-MSOP
MOSFET 2P-CH 20V 8MSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ZXMD63P02XTATR-ND | 1120376-ZXMD63P02XTA | ZXMD63P02XTA | ZXMD63P02XTA |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63P02XTA | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOT3; 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 1040 milliwatts |