DIODES Incorporated FET, MOSFET Arrays ZXMD63N03XTC

Description
Mosfet Array 2 N-Channel (Dual) 30V 2.3A 1.04W Surface Mount 8-MSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 2.3A 1.04W Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMD63N03XTC-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMD63N03XTC-ND
FET, MOSFET Arrays ZXMD63N03XTC-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.3A 1.04W Surface Mount 8-MSOP

Mosfet Array 2 N-Channel (Dual) 30V 2.3A 1.04W Surface Mount 8-MSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N03XTC - 1120375-ZXMD63N03XTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N03XTC
1120375-ZXMD63N03XTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N03XTC 1120375-ZXMD63N03XTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120375-ZXMD63N03XTC Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 10V Max Input Capacitance: 290pF @ 25V Maximum Rds On at Id,Vgs: 135 mOhm @ 1.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120375-ZXMD63N03XTC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 290pF @ 25V
Maximum Rds On at Id,Vgs: 135 mOhm @ 1.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMD63N03XTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMD63N03XTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMD63N03XTC
MOSFET 2N-CH 30V 2.3A 8MSOP

MOSFET 2N-CH 30V 2.3A 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMD63N03XTC-ND 1120375-ZXMD63N03XTC ZXMD63N03XTC
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N03XTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; 8-MSOP
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details