Manufacturer: Diodes Incorporated
Win Source Part Number: 036936-ZXMD63N03XTA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 290pF @ 25V
Maximum Rds On at Id,Vgs: 135 mOhm @ 1.7A, 10V
Alternative Parts (Cross-Reference): IRF7503TRPBF; ZXM63N03NXTA; ZXM63N03NXTC; ZXMD63N03XTA;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 2.3A 8MSOP Product overview: ZXMD63N03XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N03XTA can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 2.3A 1.04W Surface Mount 8-MSOP
MOSFET, DUAL, N-CH, 30V, 2.3A ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 2.3A 8MSOP
MOSFET 2N-CH 30V 2.3A 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036936-ZXMD63N03XTA | 289-ZXMD63N03XTA | ZXMD63N03XTR-ND | 29AK9149 | ZXMD63N03XTA | ZXMD63N03XTA | ZXMD63N03XTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N03XTA | 30V 2.3A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 30V, 2.3A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1040 milliwatts | 1250 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-MSOP | Tape & Reel (TR) | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TO-3 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |