DIODES Incorporated 20V 2.5A MOSFET Transistor ZXMD63N02XTC

Description
MOSFET 2N-CH 20V 2.5A 8MSOP Product overview: ZXMD63N02XTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N02XTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 2.5A 8MSOP Product overview: ZXMD63N02XTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N02XTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A MOSFET Transistor
289-ZXMD63N02XTC
20V 2.5A MOSFET Transistor 289-ZXMD63N02XTC
MOSFET 2N-CH 20V 2.5A 8MSOP Product overview: ZXMD63N02XTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N02XTC can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.5A 8MSOP Product overview: ZXMD63N02XTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N02XTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTC - 1120374-ZXMD63N02XTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTC
1120374-ZXMD63N02XTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTC 1120374-ZXMD63N02XTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120374-ZXMD63N02XTC Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 700pF @ 15V Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120374-ZXMD63N02XTC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 700pF @ 15V
Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
FET, MOSFET Arrays - ZXMD63N02XTC-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMD63N02XTC-ND
FET, MOSFET Arrays ZXMD63N02XTC-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1.04W Surface Mount 8-MSOP

Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1.04W Surface Mount 8-MSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMD63N02XTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMD63N02XTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMD63N02XTC
MOSFET 2N-CH 20V 2.5A 8MSOP

MOSFET 2N-CH 20V 2.5A 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-ZXMD63N02XTC 1120374-ZXMD63N02XTC ZXMD63N02XTC-ND ZXMD63N02XTC
Product Name 20V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTC FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-MSOP "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products