DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C03X ZXMD63C03X

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028769-ZXMD63C03X Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.25 W Resistance: 135 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: MSOP Alternative Parts (Cross-Reference): IRF7503TRPBF; IRF7509TRPBF; IRF7506TRPBF; ZXMD63N03XTA; ZXMD63P03XTA; ZXM64P03XTAZXMD63C03 X.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 2.3 A Drain to Source Resistance: 135 mΩ Threshold Voltage: 1 V
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028769-ZXMD63C03X Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.25 W Resistance: 135 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: MSOP Alternative Parts (Cross-Reference): IRF7503TRPBF; IRF7509TRPBF; IRF7506TRPBF; ZXMD63N03XTA; ZXMD63P03XTA; ZXM64P03XTAZXMD63C03 X.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 2.3 A Drain to Source Resistance: 135 mΩ Threshold Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C03X - 1028769-ZXMD63C03X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C03X
1028769-ZXMD63C03X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C03X 1028769-ZXMD63C03X
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028769-ZXMD63C03X Packaging: Cut Tape Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.25 W Resistance: 135 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: MSOP Alternative Parts (Cross-Reference): IRF7503TRPBF; IRF7509TRPBF; IRF7506TRPBF; ZXMD63N03XTA; ZXMD63P03XTA; ZXM64P03XTAZXMD63C03 X.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 2.3 A Drain to Source Resistance: 135 mΩ Threshold Voltage: 1 V

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028769-ZXMD63C03X
Packaging: Cut Tape
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 1.25 W
Resistance: 135 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: MSOP
Alternative Parts (Cross-Reference): IRF7503TRPBF; IRF7509TRPBF; IRF7506TRPBF; ZXMD63N03XTA; ZXMD63P03XTA; ZXM64P03XTAZXMD63C03X.;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 1.25 W
Continuous Drain Current (ID): 2.3 A
Drain to Source Resistance: 135 mΩ
Threshold Voltage: 1 V

Buy Now
Mosfet, Dual, Np, Msop8; Transistor Polarity Diodes Inc. - 98K4125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, Np, Msop8; Transistor Polarity Diodes Inc.
98K4125
Mosfet, Dual, Np, Msop8; Transistor Polarity Diodes Inc. 98K4125
MOSFET, DUAL, NP, MSOP8; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.3A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL, NP, MSOP8; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.3A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028769-ZXMD63C03X 98K4125
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C03X Mosfet, Dual, Np, Msop8; Transistor Polarity Diodes Inc.
rDS(on) 0.1350 ohms 0.1350 ohms
PD 1250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFN7107TR - Rochester Electronics
Infineon Technologies AG
Specs
Package Type QFN8
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
 - BUK7E13-60E,127 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0130 ohms
Package Type SOT226
View Details
2 suppliers
MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type To220ab
View Details
DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers