DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TC ZXMC4A16DN8TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120372-ZXMC4A16DN8T C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4A, 3.6A Gate-Source Threshold Voltage: 1V @ 250mA (Min) Max Gate Charge: 17nC @ 10V Max Input Capacitance: 770pF @ 40V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120372-ZXMC4A16DN8T C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4A, 3.6A Gate-Source Threshold Voltage: 1V @ 250mA (Min) Max Gate Charge: 17nC @ 10V Max Input Capacitance: 770pF @ 40V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TC - 1120372-ZXMC4A16DN8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TC
1120372-ZXMC4A16DN8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TC 1120372-ZXMC4A16DN8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120372-ZXMC4A16DN8T C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4A, 3.6A Gate-Source Threshold Voltage: 1V @ 250mA (Min) Max Gate Charge: 17nC @ 10V Max Input Capacitance: 770pF @ 40V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120372-ZXMC4A16DN8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4A, 3.6A
Gate-Source Threshold Voltage: 1V @ 250mA (Min)
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 770pF @ 40V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC4A16DN8TC-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC4A16DN8TC-ND
FET, MOSFET Arrays ZXMC4A16DN8TC-ND
Mosfet Array N and P-Channel Complementary 40V 5.2A (Ta), 4.7A (Ta) 2.1W Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 40V 5.2A (Ta), 4.7A (Ta) 2.1W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
40V 5.2A 4.7A MOSFET Transistor
289-ZXMC4A16DN8TC
40V 5.2A 4.7A MOSFET Transistor 289-ZXMC4A16DN8TC
MOSFET N/P-CH 40V 5.2A/4.7A 8SO Product overview: ZXMC4A16DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC4A16DN8TC can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 5.2A/4.7A 8SO Product overview: ZXMC4A16DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC4A16DN8TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC4A16DN8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC4A16DN8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC4A16DN8TC
MOSFET N/P-CH 40V 5.2A/4.7A 8SO

MOSFET N/P-CH 40V 5.2A/4.7A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1120372-ZXMC4A16DN8TC ZXMC4A16DN8TC-ND 289-ZXMC4A16DN8TC ZXMC4A16DN8TC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TC FET, MOSFET Arrays 40V 5.2A 4.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 40 volts
PD 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details