Manufacturer: Diodes Incorporated
Win Source Part Number: 057858-ZXMC3F31DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.8A, 4.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 608pF @ 15V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 30V 6.8A, 4.9A 1.8W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 6.8A, 4.9A 1.8W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 6.8A, 4.9A 1.8W Surface Mount 8-SO
MOSFET N/P-CH 30V 6.8A/4.9A 8SO Product overview: ZXMC3F31DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3F31DN8TA can be used for catalog matching and distributor lookup.
MOSFET 30V S08 Dual MOSFET 20V VBR 4.5V Gate
MOSFET, DUAL, N/P-CH, 30V, 7.3A ROHS COMPLIANT: YES
MOSFET N/P-CH 30V 6.8A/4.9A 8SO
MOSFET N/P-CH 30V 6.8A/4.9A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 057858-ZXMC3F31DN8TA | ZXMC3F31DN8TADICT-ND | 289-ZXMC3F31DN8TA | ZXMC3F31DN8TA | 29AK9147 | ZXMC3F31DN8TA | ZXMC3F31DN8TA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3F31DN8TA | FET, MOSFET Arrays | 30V 6.8A 4.9A MOSFET Transistor | MOSFET | Mosfet, Dual, N/p-Ch, 30V, 7.3A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1800 milliwatts | 1.25 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154", 3.90mm Width) |