DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3F31DN8 ZXMC3F31DN8

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283415-ZXMC3F31DN8 Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283415-ZXMC3F31DN8 Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3F31DN8 - 1283415-ZXMC3F31DN8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3F31DN8
1283415-ZXMC3F31DN8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3F31DN8 1283415-ZXMC3F31DN8
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283415-ZXMC3F31DN8 Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283415-ZXMC3F31DN8
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 30V MOSFET Transistor
285-ZXMC3F31DN8
Dual 30V MOSFET Transistor 285-ZXMC3F31DN8
30V SO8 Complementary dual enhancement mode MOSFET Product overview: ZXMC3F31DN8 from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMC3F31DN8 can be used for catalog matching and distributor lookup.

30V SO8 Complementary dual enhancement mode MOSFET Product overview: ZXMC3F31DN8 from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMC3F31DN8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283415-ZXMC3F31DN8 285-ZXMC3F31DN8
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3F31DN8 Dual 30V MOSFET Transistor
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 1727-7231-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers