DIODES Incorporated FET, MOSFET Arrays ZXMC3AMCTA

Description
Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMC3AMCTATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3AMCTATR-ND
FET, MOSFET Arrays ZXMC3AMCTATR-ND
Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8

Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3AMCTADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3AMCTADKR-ND
FET, MOSFET Arrays ZXMC3AMCTADKR-ND
Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8

Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3AMCTACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3AMCTACT-ND
FET, MOSFET Arrays ZXMC3AMCTACT-ND
Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8

Mosfet Array N and P-Channel 30V 2.9A, 2.1A 1.7W Surface Mount DFN3020B-8

Buy Now Datasheet
Singapore, Singapore
30V 2.9A 2.1A MOSFET Transistor
289-ZXMC3AMCTA
30V 2.9A 2.1A MOSFET Transistor 289-ZXMC3AMCTA
MOSFET N/P-CH 30V 2.9A/2.1A 8DFN Product overview: ZXMC3AMCTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, 2.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3AMCTA can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 2.9A/2.1A 8DFN Product overview: ZXMC3AMCTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, 2.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3AMCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC3AMCTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC3AMCTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC3AMCTA
MOSFET N/P-CH 30V 2.9A/2.1A 8DFN

MOSFET N/P-CH 30V 2.9A/2.1A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V COMP ENH MODE 20V VGS 3.7 IDS

MOSFET 30V COMP ENH MODE 20V VGS 3.7 IDS

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 30V, 2.9A Rohs Compliant Diodes Inc. - 29AK9145 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 2.9A Rohs Compliant Diodes Inc.
29AK9145
Mosfet, Dual, N/p-Ch, 30V, 2.9A Rohs Compliant Diodes Inc. 29AK9145
MOSFET, DUAL, N/P-CH, 30V, 2.9A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 2.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMC3AMCTATR-ND 289-ZXMC3AMCTA ZXMC3AMCTA ZXMC3AMCTA 29AK9145
Product Name FET, MOSFET Arrays 30V 2.9A 2.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual, N/p-Ch, 30V, 2.9A Rohs Compliant Diodes Inc.
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) TO-3
Polarity N-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data