DIODES Incorporated 30V 5.8A 4.8A MOSFET Transistor ZXMC3A18DN8TA

Description
MOSFET N/P-CH 30V 5.8A/4.8A 8SO Product overview: ZXMC3A18DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A18DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 5.8A/4.8A 8SO Product overview: ZXMC3A18DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A18DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.8A 4.8A MOSFET Transistor
289-ZXMC3A18DN8TA
30V 5.8A 4.8A MOSFET Transistor 289-ZXMC3A18DN8TA
MOSFET N/P-CH 30V 5.8A/4.8A 8SO Product overview: ZXMC3A18DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A18DN8TA can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 5.8A/4.8A 8SO Product overview: ZXMC3A18DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A18DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ZXMC3A18DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A18DN8TR-ND
FET, MOSFET Arrays ZXMC3A18DN8TR-ND
Mosfet Array N and P-Channel 30V 5.8A, 4.8A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 5.8A, 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A18DN8TA - 129631-ZXMC3A18DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A18DN8TA
129631-ZXMC3A18DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A18DN8TA 129631-ZXMC3A18DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 129631-ZXMC3A18DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A, 4.8A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Rds On at Id,Vgs: 25 mOhm @ 5.8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 129631-ZXMC3A18DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A, 4.8A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC3A18DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC3A18DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC3A18DN8TA
MOSFET N/P-CH 30V 5.8A/4.8A 8SO

MOSFET N/P-CH 30V 5.8A/4.8A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ZXMC3A18DN8TA ZXMC3A18DN8TR-ND 129631-ZXMC3A18DN8TA ZXMC3A18DN8TA
Product Name 30V 5.8A 4.8A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A18DN8TA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data