DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8QTA ZXMC3A16DN8QTA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106413-ZXMC3A16DN8Q TA Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106413-ZXMC3A16DN8Q TA Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8QTA - 1106413-ZXMC3A16DN8QTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8QTA
1106413-ZXMC3A16DN8QTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8QTA 1106413-ZXMC3A16DN8QTA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106413-ZXMC3A16DN8Q TA Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106413-ZXMC3A16DN8QTA
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
30V 6.4A 5.4A MOSFET Transistor
289-ZXMC3A16DN8QTA
30V 6.4A 5.4A MOSFET Transistor 289-ZXMC3A16DN8QTA
MOSFET N/P-CH 30V 6.4A/5.4A 8SO Product overview: ZXMC3A16DN8QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A16DN8QTA can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6.4A/5.4A 8SO Product overview: ZXMC3A16DN8QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A16DN8QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC3A16DN8QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC3A16DN8QTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC3A16DN8QTA
MOSFET N/P-CH 30V 6.4A/5.4A 8SO

MOSFET N/P-CH 30V 6.4A/5.4A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1106413-ZXMC3A16DN8QTA 289-ZXMC3A16DN8QTA ZXMC3A16DN8QTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8QTA 30V 6.4A 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) Automotive
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details