DIODES Incorporated Electronic Wholesale - ZXM66P03N8TC ZXM66P03N8TC

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283408-ZXM66P03N8TC Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): SI4435DDY-T1-GE3; ZXM66P03N8TA; ZXM66P03N8TC; FSS162; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283408-ZXM66P03N8TC Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): SI4435DDY-T1-GE3; ZXM66P03N8TA; ZXM66P03N8TC; FSS162; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ZXM66P03N8TC - 1283408-ZXM66P03N8TC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ZXM66P03N8TC
1283408-ZXM66P03N8TC
Electronic Wholesale - ZXM66P03N8TC 1283408-ZXM66P03N8TC
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283408-ZXM66P03N8TC Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): SI4435DDY-T1-GE3; ZXM66P03N8TA; ZXM66P03N8TC; FSS162; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283408-ZXM66P03N8TC
Manufacturer Homepage: www.diodes.com/
Alternative Parts (Cross-Reference): SI4435DDY-T1-GE3; ZXM66P03N8TA; ZXM66P03N8TC; FSS162;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283408-ZXM66P03N8TC
Product Name Electronic Wholesale - ZXM66P03N8TC
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details