Manufacturer: Diodes Incorporated
Win Source Part Number: 036927-ZXM66P03N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.25A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 36nC @ 5V
Max Input Capacitance: 1979pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5.6A, 10V
Alternative Parts (Cross-Reference): SI4435DDY-T1-GE3; ZXM66P03N8TC; FSS162;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
P-Channel 30V 6.25A (Ta) 1.56W (Ta) Surface Mount 8-SO
MOSFET P-CH 30V 6.25A 8SO Product overview: ZXM66P03N8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM66P03N8TA can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 6.25A 8SO
MOSFET P-CH 30V 6.25A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 036927-ZXM66P03N8TA | ZXM66P03N8TR-ND | 278-ZXM66P03N8TA | ZXM66P03N8TA | ZXM66P03N8TA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM66P03N8TA | Single FETs, MOSFETs | 30V 6.25A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1560 milliwatts | 1560 milliwatts | 1560 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |