Manufacturer: Diodes Incorporated
Win Source Part Number: 036924-ZXM64P035L3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 3.3A (Ta), 12A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 825pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET P-CH 35V 3.3A/12A TO220-3 Product overview: ZXM64P035L3 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 3.3A, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 3.3A, 12A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM64P035L3 can be used for catalog matching and distributor lookup.
P-Channel 35V 3.3A (Ta), 12A (Tc) 1.5W (Ta), 20W (Tc) Through Hole TO-220-3
MOSFET P-CH 35V 3.3A/12A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 036924-ZXM64P035L3 | 278-ZXM64P035L3 | ZXM64P035L3-ND | ZXM64P035L3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64P035L3 | 35V 3.3A 12A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 35 volts | |||
| PD | 1500 to 20000 milliwatts | 1500 milliwatts |