DIODES Incorporated Single FETs, MOSFETs ZXM64N03XTC

Description
N-Channel 30V 5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
Request a Quote Datasheet
Description
N-Channel 30V 5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM64N03XTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM64N03XTC-ND
Single FETs, MOSFETs ZXM64N03XTC-ND
N-Channel 30V 5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

N-Channel 30V 5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM64N03XTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM64N03XTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM64N03XTC
MOSFET N-CH 30V 5A 8MSOP

MOSFET N-CH 30V 5A 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number ZXM64N03XTC-ND ZXM64N03XTC
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRFR48ZTRL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers