Trans MOSFET N-CH 20V 5.4A Automotive 8-Pin MSOP Product overview: ZXM64N02X from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 5.4A, MSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 5.4A, MSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXM64N02X can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106412-ZXM64N02X
Packaging: Cut Tape
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 1.1 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: MSOP
Alternative Parts (Cross-Reference): IRF7507TRPBF; IRF7607TRPBF; IRF7601TRPBF; IRF7555TRPBF; ZXMD63P02XTA; ZXMD63N02XTA;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 1.1 W
Continuous Drain Current (ID): 5.4 A
Drain to Source Resistance: 40 mΩ
Threshold Voltage: 700 mV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-ZXM64N02X | 1106412-ZXM64N02X |
| Product Name | Automotive 20V 5.4A MSOP MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64N02X |
| PD | 1.1 milliwatts | 1100 milliwatts |