DIODES Incorporated OEM Parts - OEM Parts (T - Z) - ZXM63N03E6TA ZXM63N03E6TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106411-ZXM63N03E6TA Packaging: Tape & Reel (TR) Current Rating: 3.2 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 380 pF Categories: OEM Parts(T-Z) Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 30 V Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 3.2 A Rds On Max: 110 mΩ
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106411-ZXM63N03E6TA Packaging: Tape & Reel (TR) Current Rating: 3.2 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 380 pF Categories: OEM Parts(T-Z) Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 30 V Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 3.2 A Rds On Max: 110 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZXM63N03E6TA - 1106411-ZXM63N03E6TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZXM63N03E6TA
1106411-ZXM63N03E6TA
OEM Parts - OEM Parts (T - Z) - ZXM63N03E6TA 1106411-ZXM63N03E6TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106411-ZXM63N03E6TA Packaging: Tape & Reel (TR) Current Rating: 3.2 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 380 pF Categories: OEM Parts(T-Z) Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 30 V Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 3.2 A Rds On Max: 110 mΩ

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106411-ZXM63N03E6TA
Packaging: Tape & Reel (TR)
Current Rating: 3.2 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 380 pF
Categories: OEM Parts(T-Z)
Case / Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 30 V
Max Power Dissipation: 1.1 W
Continuous Drain Current (ID): 3.2 A
Rds On Max: 110 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1106411-ZXM63N03E6TA
Product Name OEM Parts - OEM Parts (T - Z) - ZXM63N03E6TA
Unlock Full Specs
to access all available technical data

Similar Products