MOSFET, P CHANNEL, 30V, -1.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 98K4141 |
| Product Name | Mosfet, P Channel, 30V, -1.5A, Sot-23; Channel Type Diodes Inc. |
| Polarity | P-Channel |