DIODES Incorporated Single FETs, MOSFETs ZXM62N03GTA

Description
N-Channel 30V 3.4A (Ta), 4.7A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 30V 3.4A (Ta), 4.7A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM62N03GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM62N03GTR-ND
Single FETs, MOSFETs ZXM62N03GTR-ND
N-Channel 30V 3.4A (Ta), 4.7A (Tc) 2W (Ta) Surface Mount SOT-223-3

N-Channel 30V 3.4A (Ta), 4.7A (Tc) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
30V 3.4A 4.7A MOSFET Transistor
278-ZXM62N03GTA
30V 3.4A 4.7A MOSFET Transistor 278-ZXM62N03GTA
MOSFET N-CH 30V 3.4A/4.7A SOT223 Product overview: ZXM62N03GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62N03GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.4A/4.7A SOT223 Product overview: ZXM62N03GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62N03GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03GTA - 1120364-ZXM62N03GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03GTA
1120364-ZXM62N03GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03GTA 1120364-ZXM62N03GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120364-ZXM62N03GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.4A (Ta), 4.7A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9.6nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.2A, 10V Alternative Parts (Cross-Reference): FDT439N; ZXM62N03GTC; ZXM62N03GTA; BSP100; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120364-ZXM62N03GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.4A (Ta), 4.7A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9.6nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2.2A, 10V
Alternative Parts (Cross-Reference): FDT439N; ZXM62N03GTC; ZXM62N03GTA; BSP100;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM62N03GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM62N03GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM62N03GTA
MOSFET N-CH 30V 3.4A/4.7A SOT223

MOSFET N-CH 30V 3.4A/4.7A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXM62N03GTR-ND 278-ZXM62N03GTA 1120364-ZXM62N03GTA ZXM62N03GTA
Product Name Single FETs, MOSFETs 30V 3.4A 4.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03GTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 9.6 nC @ 10 V
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data