DIODES Incorporated 30V 3.2A SOT-23 MOSFET Transistor ZXM62N03E6TA

Description
MOSFET N-CH 30V 3.2A SOT-23-6 Product overview: ZXM62N03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62N03E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.2A SOT-23-6 Product overview: ZXM62N03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62N03E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.2A SOT-23 MOSFET Transistor
278-ZXM62N03E6TA
30V 3.2A SOT-23 MOSFET Transistor 278-ZXM62N03E6TA
MOSFET N-CH 30V 3.2A SOT-23-6 Product overview: ZXM62N03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62N03E6TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.2A SOT-23-6 Product overview: ZXM62N03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62N03E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03E6TA - 057856-ZXM62N03E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03E6TA
057856-ZXM62N03E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03E6TA 057856-ZXM62N03E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057856-ZXM62N03E6TA Packaging: Digi-Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9.6nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057856-ZXM62N03E6TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9.6nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM62N03E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM62N03E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM62N03E6TA
MOSFET N-CH 30V 3.2A SOT-23-6

MOSFET N-CH 30V 3.2A SOT-23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXM62N03E6TA 057856-ZXM62N03E6TA ZXM62N03E6TA
Product Name 30V 3.2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62N03E6TA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Digi-Reel® SOT3; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data