DIODES Incorporated Single FETs, MOSFETs ZXM61P03FTA

Description
P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM61P03FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61P03FDKR-ND
Single FETs, MOSFETs ZXM61P03FDKR-ND
P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61P03FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61P03FTR-ND
Single FETs, MOSFETs ZXM61P03FTR-ND
P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61P03FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61P03FCT-ND
Single FETs, MOSFETs ZXM61P03FCT-ND
P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61P03FTA - 036919-ZXM61P03FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61P03FTA
036919-ZXM61P03FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61P03FTA 036919-ZXM61P03FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036919-ZXM61P03FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXM61P03F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.8nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): SSM3J02F(BRA); SSM3J02T(BRA); CPH3304; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036919-ZXM61P03FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXM61P03F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.8nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 10V
Alternative Parts (Cross-Reference): SSM3J02F(BRA); SSM3J02T(BRA); CPH3304;
Introduction Date: July 22, 1999
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 1.1A SOT23 MOSFET Transistor
278-ZXM61P03FTA
30V 1.1A SOT23 MOSFET Transistor 278-ZXM61P03FTA
MOSFET P-CH 30V 1.1A SOT23-3 Product overview: ZXM61P03FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61P03FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.1A SOT23-3 Product overview: ZXM61P03FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61P03FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM61P03FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM61P03FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM61P03FTA
MOSFET P-CH 30V 1.1A SOT23-3

MOSFET P-CH 30V 1.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - ZXM61P03FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXM61P03FTA
Single FETs, MOSFETs ZXM61P03FTA
MOSFET P-CH 30V 1.1A SOT23-3

MOSFET P-CH 30V 1.1A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXM61P03FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXM61P03FTA
30V 1.1A 625mW 350mΩ@10V,600mA 1V@250uA P Channel SOT-23 MOSFETs ROHS

30V 1.1A 625mW 350mΩ@10V,600mA 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXM61P03FDKR-ND 036919-ZXM61P03FTA 278-ZXM61P03FTA ZXM61P03FTA ZXM61P03FTA ZXM61P03FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61P03FTA 30V 1.1A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 625 milliwatts 806 milliwatts 625 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
MOSFETs - 2333488 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
7 suppliers