Manufacturer: Diodes Incorporated
Win Source Part Number: 057853-ZXM61N02FTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 160pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 180 mOhm @ 930mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 1.7A SOT23-3
MOSFET N-CH 20V 1.7A SOT23-3
N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 1.7A SOT23-3 Product overview: ZXM61N02FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N02FTC can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 20V, 1.7A, SOT-23 ROHS COMPLIANT: YES
MOSFET N-CH 20V 1.7A SOT23-3
MOSFET N-CH 20V 1.7A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 057853-ZXM61N02FTC | 31-ZXM61N02FTCCT-ND | 278-ZXM61N02FTC | 29AK9202 | ZXM61N02FTC | ZXM61N02FTC | ZXM61N02FTC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N02FTC | Single FETs, MOSFETs | 20V 1.7A SOT23 MOSFET Transistor | Mosfet, N-Ch, 20V, 1.7A, Sot-23 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |