DIODES Incorporated 20V 1.7A SOT23 MOSFET Transistor ZXM61N02FTA

Description
MOSFET N-CH 20V 1.7A SOT23-3 Product overview: ZXM61N02FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N02FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 1.7A SOT23-3 Product overview: ZXM61N02FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N02FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.7A SOT23 MOSFET Transistor
278-ZXM61N02FTA
20V 1.7A SOT23 MOSFET Transistor 278-ZXM61N02FTA
MOSFET N-CH 20V 1.7A SOT23-3 Product overview: ZXM61N02FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N02FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.7A SOT23-3 Product overview: ZXM61N02FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N02FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N02FTA - 036916-ZXM61N02FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N02FTA
036916-ZXM61N02FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N02FTA 036916-ZXM61N02FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036916-ZXM61N02FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXM61N02F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 3.4nC @ 4.5V Max Input Capacitance: 160pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 180 mOhm @ 930mA, 4.5V Alternative Parts (Cross-Reference): CMPDM8120; PJA3430_R2_00001; CMPDM8120 BK; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036916-ZXM61N02FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXM61N02F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 160pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 180 mOhm @ 930mA, 4.5V
Alternative Parts (Cross-Reference): CMPDM8120; PJA3430_R2_00001; CMPDM8120 BK;
Introduction Date: July 22, 1999
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N02FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61N02FDKR-ND
Single FETs, MOSFETs ZXM61N02FDKR-ND
N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N02FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61N02FTR-ND
Single FETs, MOSFETs ZXM61N02FTR-ND
N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N02FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61N02FCT-ND
Single FETs, MOSFETs ZXM61N02FCT-ND
N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.7A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N02FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXM61N02FTA
Single FETs, MOSFETs ZXM61N02FTA
MOSFET N-CH 20V 1.7A SOT23-3

MOSFET N-CH 20V 1.7A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM61N02FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM61N02FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM61N02FTA
MOSFET N-CH 20V 1.7A SOT23-3

MOSFET N-CH 20V 1.7A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Chnl HDMOS

MOSFET 20V N-Chnl HDMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXM61N02FTA 036916-ZXM61N02FTA ZXM61N02FDKR-ND ZXM61N02FTA ZXM61N02FTA ZXM61N02FTA
Product Name 20V 1.7A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N02FTA Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 0.0013 kS
PD 806 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data