DIODES Incorporated Single FETs, MOSFETs ZXM41N10FTA

Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM41N10FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM41N10FTR-ND
Single FETs, MOSFETs ZXM41N10FTR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM41N10FTA - 1120361-ZXM41N10FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM41N10FTA
1120361-ZXM41N10FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM41N10FTA 1120361-ZXM41N10FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120361-ZXM41N10FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4.5V Status: Obsolete(EOL) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 25pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120361-ZXM41N10FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 4.5V
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 25pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM41N10FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM41N10FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM41N10FTA
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXM41N10FTR-ND 1120361-ZXM41N10FTA ZXM41N10FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM41N10FTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products