LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A (Switch) 20-TSSOP-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ZXLD1374EST20TC |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Down (Buck), Step-Up (Boost) |
| Output Current | 1.5 amps |
| Switching Frequency | 1000 kHz |