LED MV INT SWITCH TSSOP-16EP T&R Product overview: ZXLD1370QESTTC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1370QESTTC can be used for catalog matching and distributor lookup.
Win Source Part Number: 960298-ZXLD1370QESTT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 1.25V ~ 60V
Frequency: 300kHz ~ 1MHz
Current - Output / Channel: 18mA
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 60V
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-ZXLD1370QESTTCTR
IC LED DVR CONT 18MA 16TSSOP
IC LED DVR CONT 18MA 16TSSOP
IC LED DVR CONT 18MA 16TSSOP
LED, DC/DC DRIVER, TSSOP-EP, SMD ROHS COMPLIANT: YES
LED MV INT SWITCH TSSOP-16EP T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXLD1370QESTTC | 960298-ZXLD1370QESTTC | 31-ZXLD1370QESTTCTR-ND | 29AK9144 | ZXLD1370QESTTC |
| Product Name | TSSOP LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Led, Dc/dc Driver, Tssop-Ep, Smd Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |