EVAL BOARD ZXLD1370 ZXLD1371 Product overview: ZXLD1370/1EV4 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-ZXLD1370/1EV4 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800445-ZXLD1370/1EV4
Voltage - Output: 27V
Voltage - Input: 10 V ~ 30 V
Supplied Contents: Board(s)
Utilized IC / Part: ZXLD1370, ZXLD1371
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 794-ZXLD1370/1EV4 | 800445-ZXLD1370/1EV4 |
| Product Name | LED Driver IC | Board Mount LED Drivers - ZXLD1370/1EV4 |
| Package Type | Bulk |