IC LED DRIVER RGLTR PWM 1A 8SO Product overview: ZXLD1366QEN8TC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1366QEN8TC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1112304-ZXLD1366QEN8
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 60V
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 60V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: ZXLD1366QEN8TCDIDKR,
Base Product Number: ZXLD1366
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP
IC LED DRIVER RGLTR PWM 1A 8SO
LED Lighting Drivers 1A Auto LED Driver 60V 1MHz 6V to 60V
IC LED DRIVER RGLTR 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXLD1366QEN8TC | 1112304-ZXLD1366QEN8TC | ZXLD1366QEN8TCDITR-ND | ZXLD1366QEN8TC | ZXLD1366QEN8TC | ZXLD1366QEN8TC |
| Product Name | 1A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Input Voltage | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |