Manufacturer: Diodes Incorporated
Win Source Part Number: 036911-ZXLD1366ET5TA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LM3406HVMH/NOPB; MP4689DN-LF-Z; ZXLD1356ET5TA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: ZXLD1366ET5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1366ET5TA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
IC LED DRIVER RGLTR DIM TSOT23-5
IC LED DRVR RGLTR PWM 1A TSOT25
LED Lighting Drivers 1A, 60V LED Drver, Int Swtch
IC, LED DRIVER, 1A, 60V, TSOT23-5; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:60V; Output Voltage Max:60V; Output Current Max:1A; Switching Frequency:500kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 036911-ZXLD1366ET5TA | 137-ZXLD1366ET5TA | ZXLD1366ET5CT-ND | ZXLD1366ET5TA | ZXLD1366ET5TA | ZXLD1366ET5TA | 33P8897 | 233-ZXLD1366ET5TA |
| Product Name | PMIC - PMIC - LED Drivers - ZXLD1366ET5TA | 1A LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Ic, Led Driver, 1A, 60V, Tsot23-5; Device Topology Diodes Inc. | IC LED DRIVER RGLTR DIM TSOT23-5 |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | ||
| Output Voltage | 65 volts | 65 volts | 65 volts | 60 volts | -0.3000 to 60 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Package Type | TSOT-23-5 | Tape & Reel (TR) | SOT-23-5 Thin, TSOT-23-5 |