DIODES Incorporated LED Drivers ZXLD1366EN8TC

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXLD1366EN8TC is a continuous mode inductive step-down converter designed for driving single or multiple series connected LEDs from a voltage source ranging from 6V to 60V. It provides an adjustable output current of up to 1A, making it suitable for various LED applications such as industrial lighting, illuminated signs, and emergency lighting. This device is qualified to AEC-Q100 Grade 1, allowing operation in ambient temperatures from -40¬8C to +125¬8C. It features high-side output current sensing with an external resistor for setting the nominal average output current, and the output current can be adjusted using an external control signal on the 'ADJ' pin. Enhanced dimming resolution is achievable through PWM signals applied to the same pin, with a resolution of up to 1000:1. The ZXLD1366EN8TC boasts high efficiency, reaching up to 97%, and supports switching frequencies up to 1MHz. It includes inherent open-circuit LED protection and is available in thermally enhanced green molding packages. The device is fully RoHS compliant and free from halogens and antimony, making it an environmentally friendly option for engineers.

Datasheet Summary
Powered by GS/AI

The ZXLD1366EN8TC is a continuous mode inductive step-down converter designed for driving single or multiple series connected LEDs from a voltage source ranging from 6V to 60V. It provides an adjustable output current of up to 1A, making it suitable for various LED applications such as industrial lighting, illuminated signs, and emergency lighting. This device is qualified to AEC-Q100 Grade 1, allowing operation in ambient temperatures from -40¬8C to +125¬8C. It features high-side output current sensing with an external resistor for setting the nominal average output current, and the output current can be adjusted using an external control signal on the 'ADJ' pin. Enhanced dimming resolution is achievable through PWM signals applied to the same pin, with a resolution of up to 1000:1. The ZXLD1366EN8TC boasts high efficiency, reaching up to 97%, and supports switching frequencies up to 1MHz. It includes inherent open-circuit LED protection and is available in thermally enhanced green molding packages. The device is fully RoHS compliant and free from halogens and antimony, making it an environmentally friendly option for engineers.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ZXLD1366EN8TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
ZXLD1366EN8TC
LED Drivers ZXLD1366EN8TC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ZXLD1366EN8TC
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Voltage 65 volts
Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - APM80951KNBATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Buck
Output Voltage 5 volts
View Details
 - 74HCT126PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details