Manufacturer: Diodes Incorporated
Win Source Part Number: 108811-ZXLD1366EN8TC
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR PWM 1A 8SO Product overview: ZXLD1366EN8TC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1366EN8TC can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO-EP
IC LED DRIVER RGLTR DIM 1A 8SOIC
LED DRIVER, AEC-Q100, BUCK, -40TO125DEG C ROHS COMPLIANT: YES
IC LED DRIVER RGLTR PWM 1A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 108811-ZXLD1366EN8TC | 137-ZXLD1366EN8TC | ZXLD1366EN8TCCT-ND | ZXLD1366EN8TC | 76AH6152 | ZXLD1366EN8TC |
| Product Name | PMIC - PMIC - LED Drivers - ZXLD1366EN8TC | 1A LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Buck, -40To125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | ||
| Output Voltage | 65 volts | 65 volts | 65 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |