LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 550mA TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 550mA TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 550mA TSOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 036909-ZXLD1356ET5TA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 550mA
Alternative Parts (Cross-Reference): LM3406HVMH/NOPB; ZXLD1366ET5TA; MP4689DN-LF-Z; ZXLD1356ET5TA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC LED DRV RGLTR PWM TSOT25 Product overview: ZXLD1356ET5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1356ET5TA can be used for catalog matching and distributor lookup.
LED DRIVER, BUCK, TSOT-23-5; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:60V; Output Voltage Max:60V; Output Current Max:550mA; Switching Frequency:500kHz; No. of Outputs:1Outputs; No. of Pins:5Pins RoHS Compliant: Yes
IC LED DRV RGLTR PWM TSOT25
IC LED DRIVER RGLTR DIM TSOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ZXLD1356ET5CT-ND | 036909-ZXLD1356ET5TA | 137-ZXLD1356ET5TA | 33P8895 | ZXLD1356ET5TA | ZXLD1356ET5TA |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - ZXLD1356ET5TA | LED Driver IC | Led Driver, Buck, Tsot-23-5; Device Topology Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 60 volts | 6 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | |
| Output Voltage | 60 volts | 60 volts | 60 volts | 60 volts | ||
| Output Current | 550 milliamps | 550 milliamps | 550 milliamps | 550 milliamps |