IC LED DRVR RGLTR PWM TSOT23-5 Product overview: ZXLD1350ET5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1350ET5TA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA TSOT-23-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 036907-ZXLD1350ET5TA
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: ZXLD1350
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 7V
Channel Output Current: 350mA
Alternative Parts (Cross-Reference): LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF;
Introduction Date: May 22, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER RGLTR DIM TSOT23-5
IC LED DRVR RGLTR PWM TSOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXLD1350ET5TA | ZXLD1350ET5DKR-ND | 036907-ZXLD1350ET5TA | ZXLD1350ET5TA | ZXLD1350ET5TA |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - ZXLD1350ET5TA | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 7 to 30 volts | 7 to 30 volts | 7 volts | 7 to 30 volts | |
| Output Voltage | 30 volts | 30 volts | 30 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | TSOT-23-5 |